EN
  • EN
  • DE

KS8995E

Part No KS8995E
Manufacturer Micrel
Catalog OEM Parts (J - L)
Description Ethernet 100Mbps 128-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1007694-KS8995E
Categories OEM Parts(J-L)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS8995E CAD Model

Description

The KS8995E is a fully integrated 5-port 10/100 managed Ethernet switch manufactured by Micrel (now Microchip Technology). It is designed for embedded applications that require Ethernet connectivity. The KS8995E integrates all the functions of a 5-port switch, including the MAC (Media Access Control) layer, PHY (Physical Layer), and switch fabric, into a single chip.

Applications

  • Industrial Ethernet Switches
  • Embedded Networking Devices
  • Home Automation Systems
  • IP Phones
  • Network Appliances

Features

  • 5-Port 10/100 Ethernet Switch: Supports 10BASE-T and 100BASE-TX Ethernet standards.
  • Integrated PHYs: Eliminates the need for external PHY chips.
  • Managed Switch Features: Supports VLANs, QoS, and other management features.
  • Non-Blocking Architecture: Ensures high throughput and low latency.
  • SPI/EEPROM Interface: Allows for configuration and management via SPI or EEPROM.
  • LED Indicators: Provides status information for each port.

Benefits

  • Reduced System Cost: Integrated PHYs minimize the need for external components.
  • Simplified Design: Integration simplifies the design process and reduces board complexity.
  • Improved Performance: Non-blocking architecture ensures high throughput.
  • Flexible Configuration: SPI/EEPROM interface allows for easy configuration.
  • Robust Functionality: Supports VLANs and QoS for network management.

Additional Details

The KS8995E supports various managed switch features, including VLANs (Virtual LANs), QoS (Quality of Service), and port mirroring. VLANs allow for segmenting the network into logical groups, improving security and performance. QoS allows for prioritizing certain types of traffic, ensuring that critical applications receive the necessary bandwidth. Port mirroring allows for monitoring network traffic for troubleshooting and security purposes.

The KS8995E is typically packaged in a QFP (Quad Flat Package) or QFN (Quad Flat No-Leads) package. It requires a 3.3V power supply and operates over a temperature range of -40°C to +85°C. It is a popular choice for embedded applications that require Ethernet connectivity due to its high level of integration and robust feature set.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess