EN
  • EN
  • DE

LM4040DYM3-4.1

Part No LM4040DYM3-4.1
Manufacturer Micrel
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1199555-LM4040DYM3-4.1
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040DYM3-4.1 CAD Model

Description

The LM4040DYM3-4.1 is a precision micropower shunt voltage reference from Micrel (now Microchip Technology). This device provides a stable and accurate voltage reference, crucial for precision measurement and control applications. Its low operating current and small size make it suitable for battery-powered and space-constrained applications.

Applications:

  • Precision Voltage References
  • Data Acquisition Systems
  • Battery Monitoring
  • Instrumentation
  • Power Supplies

Features:

  • Fixed Output Voltage: 4.096V
  • High Accuracy: Initial tolerance of ±0.5%
  • Low Temperature Coefficient: Ensures stable output voltage over a wide temperature range.
  • Low Operating Current: Operates with a minimum current of 45μA and a maximum of 15mA.
  • Small Package: Available in a SOT-23 package, saving board space.
  • Wide Operating Temperature Range: -40°C to +85°C

Benefits:

  • Accurate Voltage Reference: Provides a precise voltage reference for accurate measurements and control.
  • Stable Performance: Low temperature coefficient ensures stable output voltage over temperature variations.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Reduced Board Space: Small package allows for high-density designs.

Additional Details:

The LM4040DYM3-4.1 is a two-terminal shunt voltage reference. To use it, a resistor must be connected in series between the supply voltage and the LM4040. The resistor limits the current through the device and drops the excess voltage. It is available in a SOT-23 package. The LM4040 is ideal for applications requiring a stable and accurate voltage reference with minimal power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess