EN
  • EN
  • DE
  • IT

MIC2141BM5TR

Part No MIC2141BM5TR
Manufacturer Micrel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04/08+
Reference case SOT23-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 747422-MIC2141BM5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2141BM5TR CAD Model

Description

The MIC2141BM5TR is a high-efficiency, synchronous buck regulator from Micrel, now Microchip Technology. It's designed to deliver a stable and adjustable output voltage from a wide input voltage range. This regulator integrates a high-side and low-side MOSFET, minimizing external component count and simplifying PCB layout. Its high efficiency and small size make it well-suited for various point-of-load applications.

Applications:

  • Point-of-Load DC-DC Conversion: Powering microprocessors, FPGAs, and ASICs.
  • Networking Equipment: Routers, switches, and modems.
  • Industrial Control Systems: PLCs and other industrial automation devices.
  • Portable Devices: Laptops, tablets, and handheld instruments.
  • Telecom Equipment: Base stations and other communication infrastructure.

Features:

  • Integrated MOSFETs: Simplifies design and reduces component count.
  • Wide Input Voltage Range: Operates from 4.5V to 26V.
  • Adjustable Output Voltage: Allows for flexible output voltage setting via external resistors.
  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Synchronous Rectification: Enhances efficiency by replacing the diode with a MOSFET.
  • Current Mode Control: Provides excellent line and load regulation.
  • Internal Soft-Start: Limits inrush current during startup.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of over-temperature conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Simplified Design: Integrated components minimize external component count and PCB layout complexity.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation in various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced Board Space: Small package saves valuable PCB space.

Additional Details:

The MIC2141BM5TR utilizes a current-mode control architecture for excellent transient response and line/load regulation. The switching frequency is typically in the range of several hundred kHz, allowing for the use of small external components. The device also includes an enable pin for easy on/off control. The thermal shutdown feature protects the device from damage in the event of an over-temperature condition. The over-current protection limits the output current to a safe level, preventing damage to the regulator and the load. The package is a thermally enhanced package allowing for efficient heat dissipation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess