The MIC2211-YMYML is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip Technology). It's designed to deliver a regulated output voltage from a higher input voltage with minimal power loss. This device is typically used in portable devices, battery-powered systems, and other applications where efficiency and space are critical.
Applications
- Portable Devices
- Battery-Powered Systems
- Point-of-Load Regulation
- Handheld Instruments
- Wireless Adapters
Features
- High Efficiency: Up to 95%
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: Adjustable (typically 0.8V to Vin)
- Output Current: Up to 600mA
- Synchronous Rectification
- Fixed Frequency PWM Operation
- Short-Circuit Protection
- Thermal Shutdown
- Available in a small MLF package
Benefits
- Extended battery life due to high efficiency
- Reduced heat generation
- Small solution size
- Improved system reliability due to protection features
- Simplified design with minimal external components
Additional Details
The MIC2211-YMYML utilizes a constant frequency PWM (Pulse Width Modulation) control scheme for excellent transient response and output voltage regulation. The synchronous rectification feature replaces the traditional Schottky diode with a MOSFET, further reducing power loss and increasing efficiency. This regulator also includes built-in protection features such as short-circuit protection and thermal shutdown to prevent damage to the device and the surrounding circuitry. The MLF (Micro Lead Frame) package offers a compact footprint, making it ideal for space-constrained applications. The switching frequency is typically in the MHz range, allowing for the use of smaller external components.
The adjustable output voltage allows for flexibility in system design, enabling the device to be used in a wide range of applications. The device is designed to be easy to use, requiring only a few external components for operation. It is also available in RoHS-compliant packaging.