EN
  • EN
  • DE

MIC2290

Part No MIC2290
Manufacturer Micrel
Description 2mm × 2mm PWM Boost Regulator with Internal Schotty Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222204-MIC2290
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2290 CAD Model

Description

The MIC2290 is a high-efficiency PWM boost regulator manufactured by Micrel (now part of Microchip Technology). It is designed to provide a regulated output voltage from a lower input voltage. The MIC2290 is ideal for portable applications such as cell phones, PDAs, and other battery-powered devices. Its high switching frequency allows for small external components, and its internal compensation reduces the total component count.

Applications:

  • Cell Phones: Boost regulator for powering various circuits in cell phones.
  • PDAs: Used to generate regulated voltage from battery sources.
  • Portable Media Players: Provides a stable voltage supply for components such as LCD screens and audio amplifiers.
  • GPS Devices: Powers the GPS receiver and other components.
  • Handheld Instruments: Suitable for generating the required voltage in various handheld instruments.

Features:

  • High Efficiency: Typically achieves high efficiency in voltage boost applications.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • High Switching Frequency: Allows for the use of small external components.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.
  • Short-Circuit Protection: Protects the device from damage in case of a short circuit.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Simplified Design: Internal compensation simplifies design and reduces component count.
  • Compact Solution: High switching frequency allows for smaller external components, resulting in a compact solution.
  • Protection Against Damage: Over-voltage and short-circuit protection safeguard the device and other components.
  • Stable Voltage Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.

Specifications:

The MIC2290 typically operates with an input voltage range of 2.5V to 10V and can provide an output voltage up to 34V. The switching frequency is typically 1.2MHz. The device is commonly available in a small surface-mount package such as MLF-10.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess