EN
  • EN
  • DE

MIC23250-C4YMT

Part No MIC23250-C4YMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4MHz Dual 400mA Synchronous Buck Regulator with HYPER LIGHT LOAD™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222237-MIC23250-C4YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC23250-C4YMT CAD Model

Description

The MIC23250-C4YMT is a high-efficiency synchronous boost regulator from Micrel, now Microchip Technology. It's designed for applications requiring a compact and efficient solution for stepping up voltage. This device is a member of Micrel’s high-performance boost regulator family, known for its integrated power MOSFETs and advanced control schemes.

Applications:

  • Portable Devices: Powering displays, backlighting, and other voltage rails in smartphones, tablets, and e-readers.
  • Battery-Powered Equipment: Boosting battery voltage to drive various components in portable medical devices, handheld scanners, and wireless sensors.
  • LED Lighting: Driving high-brightness LEDs in flashlights, headlamps, and architectural lighting systems.
  • Power Banks: Efficiently boosting the battery voltage to the required output voltage for charging various devices.
  • Industrial Applications: Providing regulated voltage in industrial sensors, control systems, and data acquisition equipment.

Features:

  • High Efficiency: Typically achieves over 90% efficiency, minimizing power loss and extending battery life.
  • Integrated Power MOSFETs: Simplifies design and reduces board space by integrating both high-side and low-side MOSFETs.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various battery chemistries and power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet different application requirements.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, ensuring system reliability.
  • Over-Current Protection (OCP): Prevents damage to the device and the load in case of short circuits or overloads.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating, preventing permanent damage.
  • Compact Package: Available in a small, thermally enhanced package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Reduced Board Space: Integrated MOSFETs and compact package minimize the required board space.
  • Simplified Design: Integrated features and wide input voltage range simplify the design process.
  • Improved System Reliability: Over-voltage, over-current, and thermal shutdown protection features ensure reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for adaptation to different application requirements.

Additional Details:

The MIC23250-C4YMT typically operates with a switching frequency in the MHz range, allowing for the use of smaller external components. It often includes features like soft-start to limit inrush current and improve system stability during startup. The specific C4YMT variant refers to a particular package and temperature range option offered by Microchip.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess