Product Overview: Texas Instruments TPS60110PWPR
The TPS60110PWPR from Texas Instruments is a high-performance, regulated charge pump DC-DC converter designed to provide a reliable power solution for a wide array of applications. This component is particularly well-suited for portable devices where efficient power conversion is essential. The TPS60110PWPR offers a fixed 5V output voltage, which makes it an ideal choice for systems that require a stable power supply for consistent operation.
Key Features
- Output Voltage: Fixed 5V with high accuracy, ensuring reliable operation for sensitive electronic circuits.
- Input Voltage Range: 2.7V to 5.5V, allowing for flexibility in various battery configurations and ensuring compatibility with multiple power sources.
- High Efficiency: Typically up to 90%, reducing power loss and improving battery life in portable applications.
- Low Noise: Integrated low-noise switching allows for use in noise-sensitive applications such as audio or RF systems.
- Thermal Shutdown: Protection feature that prevents the device from overheating, enhancing the longevity and reliability of both the converter and the overall system.
- Package: Available in a 20-pin TSSOP (PWPR) package, which is suitable for space-constrained applications.
Applications
The TPS60110PWPR is versatile and can be used in a variety of applications, including:
- Portable Media Players
- Handheld Devices
- Wireless Communication Devices
- Personal Digital Assistants (PDAs)
- GPS Receivers
Quality and Reliability
Texas Instruments is known for their commitment to quality and the TPS60110PWPR is no exception. It is designed to meet the rigorous standards required by the industry, ensuring performance and reliability. Whether for consumer electronics or industrial applications, this charge pump DC-DC converter is an excellent choice for designers looking for a dependable power management solution.