EN
  • EN
  • DE

MIC37300-1.5WR

Part No MIC37300-1.5WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A, Low-Voltage μCap LDO Regulator | IC REG LINEAR 1.5V 3A SPAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.5V
Output Current 3A
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package Spak-3 (3 Leads + Tab)
Supplier Device Package S-PAK-3
Family Part Number MIC37300-1.5
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222470-MIC37300-1.5WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37300-1.5WR CAD Model

Description

Introducing the MIC37300-1.5WR LDO Voltage Regulator from Microchip Technology

The MIC37300-1.5WR is a high-performance, low-dropout (LDO) voltage regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This regulator is tailored for applications requiring a regulated 1.5V output with input voltages up to 3.3V. The MIC37300-1.5WR is part of the MIC373xx family, known for their high accuracy, low noise, and robust power management capabilities.

With an impressive output current capacity of up to 3A, this LDO is suitable for powering core voltages of high-speed microprocessors, microcontrollers, and DSPs, as well as for use in telecommunications, networking, and industrial applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

The MIC37300-1.5WR features a fast transient response that maintains a stable output voltage despite rapid changes in load, which is critical for maintaining the performance and reliability of sensitive electronic components. Additionally, it includes a range of protective features such as over-current protection, thermal shutdown, and reverse leakage protection, safeguarding your system from various fault conditions.

For design flexibility, the MIC37300-1.5WR comes in a fixed 1.5V output version, with excellent line and load regulation characteristics. Its power-good output status indicator provides a real-time feedback signal to the rest of the system, ensuring that the power is stable and ready for use before enabling other functions.

With a low-profile and small-footprint surface-mount package, the MIC37300-1.5WR is ideal for space-constrained applications. Its robust design ensures reliability and longevity, making it a preferred choice for designers looking for a high-quality power management solution.

Trust Microchip Technology's MIC37300-1.5WR for your next project to deliver stable, reliable power to your most critical components, ensuring optimal performance and efficiency in your electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess