EN
  • EN
  • DE

MCP1640CT-I/CHY

Part No MCP1640CT-I/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.65V to 5.5V Synchronous Step Up Single-Out 2V to 5.5V 0.35A Automotive 6-Pin SOT-23 T/R / IC REG BST ADJ 0.35A SYNC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 350mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1074759-MCP1640CT-I/CHY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1640
Introduction Date February 10, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP1640CT-I/CHY CAD Model

Description

Microchip Technology's MCP1640CT-I/CHY: A High-Efficiency, Compact Boost Converter

The MCP1640CT-I/CHY is a high-performance, compact, fixed-frequency step-up DC-DC converter from Microchip Technology. It is designed to provide an efficient power conversion from battery voltages or any other low-voltage source to a higher voltage, making it ideal for battery-powered applications where extended battery life is crucial.

This device is capable of handling an input voltage range from 0.35V to 5.5V, which makes it particularly suitable for products powered by single-cell batteries. The MCP1640CT-I/CHY operates at a fixed frequency of 500kHz, allowing for a small inductor and capacitors, thereby reducing the overall footprint and cost of the power supply design.

With its high efficiency, the MCP1640CT-I/CHY can deliver a regulated output voltage up to 5.5V, while supplying up to 350mA of load current. The device features a 'True Output Disconnect' option which completely isolates the output from the input when the device is disabled, preventing any leakage current to the load. This is a critical feature for battery conservation in portable applications when the device is in standby mode.

The MCP1640CT-I/CHY also includes under-voltage lockout (UVLO), overtemperature protection, and overcurrent protection, which safeguard the device and the load from various fault conditions. Its internal compensation reduces the external components count, further simplifying the design and saving board space.

Engineers will appreciate the MCP1640CT-I/CHY for its small package size; the device is available in a 6-pin SOT-23 package, which is ideal for space-constrained applications. Applications that can benefit from this boost converter include wireless sensors, energy harvesting, microcontroller power supplies, and other portable devices requiring high efficiency to maximize battery life.

In summary, the MCP1640CT-I/CHY from Microchip Technology is a robust and efficient solution for designers looking to enhance the battery life of their portable applications without compromising on space or cost.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7506 $52.5420
165+ $0.6159 $101.6235
255+ $0.5967 $152.1585
350+ $0.5774 $202.0900
450+ $0.5582 $251.1900
600+ $0.5004 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess