EN
  • EN
  • DE
  • IT

MIC2536-1BMTR

Part No MIC2536-1BMTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case SOIC8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711202-MIC2536-1BMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2536-1BMTR CAD Model

Description

The MIC2536-1BMTR is a power distribution switch manufactured by Micrel (now Microchip Technology). It's designed to protect electronic circuits from overcurrent and short-circuit conditions. This device integrates a power MOSFET and control circuitry to provide a robust and reliable solution for managing power distribution in various applications. The MIC2536-1BMTR is part of Micrel's extensive portfolio of power management ICs.

Applications

  • USB Power Distribution: Used in USB ports to protect against overcurrent and short circuits.
  • Hot-Swap Applications: Employed in hot-swap applications to limit inrush current and protect system components.
  • Power Distribution in Laptops: Integrated into laptop power systems for managing power to different components.
  • Industrial Control Systems: Utilized in industrial control systems for reliable power distribution.
  • Solid State Drives (SSDs): Provides power protection for SSDs.

Features

  • Overcurrent Protection: Provides robust overcurrent protection to prevent damage to the system.
  • Short-Circuit Protection: Offers short-circuit protection to quickly shut down the switch in fault conditions.
  • Thermal Shutdown: Includes thermal shutdown to protect the device from overheating.
  • Low On-Resistance: Low RDS(on) minimizes power loss and voltage drop.
  • Enable/Disable Control: Features an enable/disable pin for controlling the switch.

Benefits

  • Enhanced System Reliability: Protects the system from damage due to overcurrent and short circuits.
  • Reduced Power Loss: Low on-resistance improves efficiency and reduces heat generation.
  • Simplified Design: Integrates multiple functions into a single package, simplifying circuit design.
  • Improved Safety: Prevents overheating and potential fire hazards.
  • Cost-Effective Solution: Provides a cost-effective solution for power distribution and protection.

Additional Details

The MIC2536-1BMTR typically operates from a 2.7V to 5.5V input voltage range and can handle load currents up to a specified maximum value. The device has a built-in current limit that is set to protect the load and the switch itself. The thermal shutdown feature activates when the junction temperature exceeds a certain threshold, turning off the switch to prevent damage. The enable/disable pin allows external control of the switch, enabling it to be turned on or off as needed. It comes in a small surface-mount package, which is suitable for space-constrained applications. It offers a typical current limit accuracy and fast response time to fault conditions, ensuring rapid protection. The soft-start feature minimizes inrush current during startup, reducing stress on the power source and load.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess