EN
  • EN
  • DE

MIC2800-GFMYML

Part No MIC2800-GFMYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2 ME
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Micrel
Package Bulk
Product Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 1.5V, 300mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2800
Standard Package 193 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639660-MIC2800-GFMYML
Ultra Librarian 3D Model Ultra Librarian MIC2800-GFMYML CAD Model

Description

The MIC2800-GFMYML is a power management integrated circuit (IC) designed for voltage regulation in electronic devices. It is part of the Micrel series of linear and switching voltage regulators.

  • Topology: step-down (buck) and linear (LDO)
  • Number of Outputs: three
  • Output 1: 1.8V @ 600mA
  • Output 2: 1.5V @ 300mA
  • Output 3: 2.8V @ 300mA
  • Voltage Supply Range: 2.7V to 5.5V
  • Package: 16-QFN
  • Mounting: surface mount
  • Operating Temperature Range: -40°C to 125°C
  • Product Status: active
  • Manufacturer: Micrel

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess