EN
  • EN
  • DE

MIC29300-5.0WU TR

Part No MIC29300-5.0WU TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830864-MIC29300-5.0WU TR
Ultra Librarian 3D Model Ultra Librarian MIC29300-5.0WU TR CAD Model

Description

The MIC29300-5.0WU TR is a 3A Low-Dropout (LDO) regulator from Micrel, now Microchip Technology. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, with a low dropout voltage. This LDO regulator is suitable for applications demanding a higher current supply while maintaining efficient voltage regulation even when the input voltage is close to the output voltage.

Applications:

  • High-Current Microprocessor Power: Delivering stable 5V power to microprocessors and microcontrollers requiring up to 3A.
  • Post Regulation for Switching Power Supplies: Smoothing the output of switching regulators, reducing ripple and noise.
  • Industrial Equipment: Providing a reliable and regulated 5V supply for industrial control systems and automation equipment.
  • Embedded Systems: Powering various components in embedded systems, such as sensors, actuators, and communication interfaces.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate power for critical components.

Features:

  • 3A Output Current: Provides up to 3A of regulated output current.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Fixed 5.0V Output: Offers a stable and precise 5V output voltage.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Thermal Shutdown: Safeguards the device from damage due to overheating by shutting down the output.
  • Overcurrent Protection: Limits the output current to prevent damage from excessive load currents.
  • Reverse Battery Protection: Protects the regulator from damage caused by reverse polarity connections.

Benefits:

  • Stable and Reliable Power: Ensures a consistent and accurate 5V supply for sensitive electronic components.
  • Robust Protection: Short-circuit, overcurrent, and thermal protection enhance system reliability and prevent damage.
  • Efficient Operation: Low dropout voltage maximizes efficiency, particularly when the input voltage is close to the output voltage.
  • Easy to Use: Requires minimal external components for operation, simplifying the design process.
  • Protection Against Faults: Reverse battery protection prevents damage from accidental misconnections.

Additional Details:

The MIC29300-5.0WU TR is a robust and versatile LDO regulator suitable for a wide range of high-current applications. Its low dropout voltage makes it an excellent choice for battery-powered systems and applications where the input voltage is close to the desired output voltage. The various protection features ensure reliable operation and prevent damage from common fault conditions. The regulator is available in surface-mount packages for easy integration into modern electronic designs. The datasheet provides detailed information on the electrical characteristics, application circuits, and package dimensions. It is selected for its ability to provide a stable 5V supply while operating efficiently and reliably under a variety of conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess