The MIC37252WR TR is a 2.5A low-dropout (LDO) regulator manufactured by Micrel, now part of Microchip Technology. It's designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. This LDO is suitable for a wide range of applications requiring efficient power management.
Applications
- Microprocessor Power Supplies: Provides regulated power to microprocessors and microcontrollers.
- Post Regulators: Used as a post regulator to clean up noisy power supplies.
- Battery-Powered Devices: Regulates voltage in battery-powered devices for consistent performance.
- Portable Equipment: Integrated into portable equipment such as smartphones and tablets.
- Industrial Control Systems: Used in industrial control systems for stable power delivery to sensitive components.
Features
- 2.5A Output Current: Delivers up to 2.5A of output current for demanding applications.
- Low Dropout Voltage: Maintains regulation with minimal voltage drop across the regulator.
- Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
- Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
- Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature.
Benefits
- Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
- High Efficiency: Minimizes power dissipation due to its low dropout voltage.
- Protection Features: Protects the regulator and the load from damage due to overcurrent and overtemperature.
- Flexibility: Adjustable output voltage allows for customization to specific application requirements.
- Compact Size: Available in a compact package for space-saving designs.
Additional Details
The MIC37252WR TR is typically available in a surface-mount package such as a TO-263 or SO-8. The 'TR' suffix typically indicates tape and reel packaging. It requires external capacitors for stability and transient response. The dropout voltage is dependent on the output current and temperature. The device also often incorporates enable/disable functionality for power saving. It typically operates on a input voltage range from about 2.5V to 6V, depending on the selected output voltage.