EN
  • EN
  • DE

MIC37501-1.8WR TR

Part No MIC37501-1.8WR TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830873-MIC37501-1.8WR TR
Ultra Librarian 3D Model Ultra Librarian MIC37501-1.8WR TR CAD Model

Description

The MIC37501-1.8WR TR is a 500mA Low-Dropout (LDO) regulator from Micrel, now Microchip Technology. It's designed to provide a stable and accurate 1.8V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. It features a high PSRR (Power Supply Rejection Ratio), ensuring a clean and stable output voltage even with noisy input power supplies.

Applications

  • Portable Devices: Powering microcontrollers, memory chips, and other sensitive components in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a stable voltage supply for devices like barcode scanners, handheld instruments, and wireless sensors.
  • Post-Regulation: Cleaning up the output voltage from switching regulators to provide a very stable and low-noise supply.
  • Microcontroller Power: Powering the core voltage of microcontrollers.
  • Sensitive Analog Circuitry: Providing clean power to analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • 500mA Output Current: Provides up to 500mA of output current.
  • High PSRR: Rejects noise from the input power supply, ensuring a clean output voltage.
  • Stable with Ceramic Capacitors: Stable with small ceramic output capacitors.
  • Over-Current Protection: Protects the device from damage due to over-current conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Fixed Output Voltage: Provides a fixed 1.8V output voltage.

Benefits

  • Stable and Accurate Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of sensitive components.
  • Low Noise: High PSRR rejects noise from the input power supply, resulting in a clean output voltage.
  • Simple Design: Stable with ceramic capacitors, simplifying the design process.
  • Robust Protection: Over-current protection and thermal shutdown ensure reliable operation and protect the device from damage.
  • Efficient Operation: Low dropout voltage minimizes power losses, improving efficiency.

The MIC37501-1.8WR TR is available in a small package. It's ideal for powering noise-sensitive applications. Its fixed voltage and robust protection make it easy to use and reliable.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess