EN
  • EN
  • DE

MIC4574BWM

Part No MIC4574BWM
Manufacturer Micrel
Description 200kHz Simple 0.5A Buck Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222584-MIC4574BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC4574BWM CAD Model

Description

The MIC4574BWM is a step-down (buck) switching regulator manufactured by Micrel (now Microchip Technology). This regulator is designed to efficiently convert a higher input voltage to a lower output voltage with high efficiency. It is commonly used in applications requiring a compact and efficient power supply solution.

Applications:

  • Point-of-Load Regulation: Provides a regulated voltage to specific components or sections of a circuit board.
  • Battery Chargers: Used in battery charging circuits to efficiently regulate the charging voltage and current.
  • Power Supplies for Microcontrollers: Provides a stable and regulated power supply for microcontrollers.
  • Distributed Power Systems: Used in systems where power is distributed from a central source to multiple points of use.
  • Portable Devices: Suitable for portable devices requiring efficient power conversion.

Features:

  • Step-Down (Buck) Converter: Efficiently converts a higher input voltage to a lower output voltage.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components.
  • High Efficiency: Delivers high efficiency power conversion, reducing power loss and heat generation.
  • Internal Current Limit: Provides protection against overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Small Package: Typically available in a SOIC package for compact designs.

Benefits:

  • Efficient Power Conversion: High efficiency reduces power loss and extends battery life in portable applications.
  • Flexible Output Voltage: Adjustable output allows for customized voltage settings.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size enables compact power supply designs.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.

Technical Specifications:

Typical specifications (refer to the datasheet for precise values):

  • Input Voltage Range: 4.75V to 40V
  • Output Voltage Range: 1.25V to 37V
  • Output Current: Up to 500mA
  • Switching Frequency: Typically around 150kHz
  • Efficiency: Up to 85%
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOIC-8

The MIC4574BWM is a versatile and efficient step-down switching regulator suitable for a wide range of applications requiring compact and efficient power conversion. Its high efficiency and adjustable output voltage make it a popular choice for various electronic devices and power supply designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess