Products specifications

Manufacturer Micrel
Win Source Part Number 1222589-MIC4604YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4604YM CAD Model

Description

The MIC4604YM is a high-efficiency synchronous buck regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and fast transient response.

Applications:

  • Point-of-Load (POL) Converters
  • Notebook Computers
  • Networking Equipment
  • Industrial Power Supplies
  • Battery-Powered Devices

Features:

  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • High Efficiency
  • Synchronous Rectification
  • Over-Current Protection
  • Over-Temperature Protection
  • Enable/Shutdown Control
  • Small Package Size

Benefits:

  • High efficiency reduces power dissipation and extends battery life
  • Adjustable output voltage provides flexibility in system design
  • Small package size allows for compact designs
  • Protects the system from over-current and over-temperature conditions
  • Enable pin allows for power saving when the regulator is not needed
  • Fast transient response ensures stable output voltage under varying load conditions

Additional Details:

The MIC4604YM uses synchronous rectification to improve efficiency, replacing the traditional Schottky diode with a MOSFET switch. The output voltage can be adjusted using external resistors. The over-current protection and over-temperature protection features protect the regulator and the load from damage. The enable pin allows the regulator to be turned off to conserve power. Specific electrical characteristics, such as input voltage range, output voltage range, switching frequency, and efficiency curves, are detailed in the device's datasheet.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4894 $57.2562
55+ $2.0427 $112.3485
85+ $1.9788 $168.1980
117+ $1.9150 $224.0550
152+ $1.8511 $281.3672
203+ $1.6596 $336.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention