EN
  • EN
  • DE

MIC5203-2.6BM5 TR

Part No MIC5203-2.6BM5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830886-MIC5203-2.6BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5203-2.6BM5 TR CAD Model

Description

The MIC5203-2.6BM5 TR is a low-dropout (LDO) voltage regulator from Micrel, now Microchip Technology. It is designed to provide a stable and accurate 2.6V output voltage with a low dropout voltage, making it suitable for various battery-powered and portable applications. This regulator is part of the MIC5203 family, known for its efficiency and compact size.

Applications:

  • Battery-powered systems: Ideal for devices that require a stable 2.6V supply from a battery source.
  • Portable electronics: Used in devices such as mobile phones, PDAs, and handheld instruments.
  • Post-regulation for switching power supplies: Can be used to further regulate the output of a switching power supply for improved accuracy and lower noise.
  • Microprocessor and microcontroller power: Provides a clean and stable power supply for sensitive digital circuits.
  • Wireless devices: Suitable for powering RF components and other sensitive circuitry in wireless communication devices.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a low input voltage.
  • High Output Accuracy: Provides a precise 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, allowing for smaller and more cost-effective designs.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and Accurate Power Supply: Ensures reliable operation of sensitive electronic circuits.
  • Protection Against Overload and Overheating: Enhances system reliability and prevents damage to components.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components.
  • Compact Design: Small package size allows for integration into space-constrained applications.

The MIC5203-2.6BM5 TR is typically packaged in a SOT-23-5 package. Key specifications include an input voltage range, output current capability (typically up to 150mA), and operating temperature range. Datasheets should be consulted for the exact values as they can vary between manufacturers. This regulator is designed for applications requiring a stable 2.6V power supply with low power consumption and robust protection features.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess