EN
  • EN
  • DE

MIC5203-3.0YM4

Part No MIC5203-3.0YM4
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description μCap 80mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222649-MIC5203-3.0YM4
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5203-3.0YM4 CAD Model

Description

The MIC5203-3.0YM4 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 3.0V output voltage from a higher input voltage with minimal voltage drop, making it ideal for battery-powered applications and other power-sensitive systems.

Applications:

  • Battery-powered devices: Including smartphones, tablets, and portable medical devices, where efficient voltage regulation is critical for maximizing battery life.
  • Portable equipment: Such as digital cameras, MP3 players, and handheld gaming consoles.
  • Post-regulation for switching power supplies: Used to reduce ripple and noise in switching power supplies.
  • Microcontroller power supplies: Providing a clean and stable voltage source for microcontrollers and other digital circuits.
  • Wireless devices: Powering RF transceivers and other wireless communication components.

Features:

  • Low dropout voltage: Operates with a small difference between the input and output voltage, maximizing efficiency and extending battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Fixed 3.0V output voltage: Provides a stable and precise 3.0V output.
  • Overcurrent protection: Protects the regulator and load from damage in case of a short circuit or overload.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Stable with ceramic capacitors: Allows the use of small and cost-effective ceramic capacitors for output filtering.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current minimize power consumption, extending battery life in portable devices.
  • Improved system performance: Stable 3.0V output voltage ensures reliable operation of connected devices.
  • Protection against damage: Overcurrent protection and thermal shutdown features prevent damage to the regulator and load.
  • Cost-effective design: Compatibility with ceramic capacitors reduces overall system cost.

The MIC5203-3.0YM4 LDO regulator offers a compact and efficient solution for providing a stable 3.0V output voltage in a variety of applications. Its low dropout voltage, low quiescent current, and protection features make it an ideal choice for battery-powered devices, microcontroller power supplies, and other power-sensitive systems. The regulator's stability with ceramic capacitors also helps to reduce overall system cost and size.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0618 $53.0900
115+ $0.8713 $100.1995
180+ $0.8440 $151.9200
245+ $0.8168 $200.1160
320+ $0.7896 $252.6720
425+ $0.7079 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess