EN
  • EN
  • DE

W24129AJ-12

Part No W24129AJ-12
Manufacturer Winbond Electronics
Catalog RAM
Description 16K X 8 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409519-W24129AJ-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24129AJ-12 CAD Model

Description

The W24129AJ-12 is a high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory for microprocessors
  • Buffer memory
  • High-speed data storage
  • Digital signal processing (DSP) systems
  • Networking equipment

Features

  • Fast access time: 12 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in various package options, including DIP and SOJ
  • Fully static operation: No clock or refresh required

Benefits

  • High-speed performance enables faster system operation.
  • Low power consumption reduces energy costs and extends battery life in portable devices.
  • Easy integration into existing systems due to TTL compatibility.
  • Simplified system design with fully static operation, eliminating the need for external refresh circuitry.
  • Versatile packaging options allow for flexible board layouts.

Additional Details

The W24129AJ-12 utilizes advanced CMOS technology to achieve high speed and low power dissipation. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying system design and reducing overall system cost. The device features three-state outputs, allowing multiple memory devices to be connected to a common data bus. The W24129AJ-12 is available in different package types to accommodate a variety of application requirements. The operating temperature range is typically from 0°C to 70°C. The power supply current is typically in the range of tens to hundreds of milliamperes depending on the operating frequency and temperature.

You May Also Be Interested in

Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $43.9549
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $104.3900
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess