EN
  • EN
  • DE

SST32HF64A2-70-4E-L2S

Part No SST32HF64A2-70-4E-L2S
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193409-SST32HF64A2-70-4E-L2S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF64A2-70-4E-L2S CAD Model

Description

The Microchip SST32HF64A2-70-4E-L2S is a high-performance, low-power flash memory device that is designed to meet the rigorous demands of modern electronic applications. This product is part of Microchip's SuperFlash® technology line, renowned for its reliability and endurance. It is a perfect solution for designers looking for storage devices with fast read and program capabilities.

Key Features

  • Memory Size: This device offers a generous 64 Mbit memory capacity, which is ideal for storing boot code, firmware, and applications that require quick, non-volatile memory access.
  • Access Time: It boasts a fast access time of 70 ns, ensuring swift data retrieval and enhancing the performance of your embedded systems.
  • Interface: The SST32HF64A2-70-4E-L2S utilizes a parallel interface, providing a straightforward and efficient communication pathway for microcontrollers and other digital systems.
  • Supply Voltage: Operating at a core supply voltage of 2.7V to 3.6V, this flash memory device is designed for low-power operations, making it suitable for battery-powered and portable applications.
  • Package: Encased in an L2S package, the device is designed for surface-mount technology (SMT), facilitating easy integration into various PCB designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the SST32HF64A2-70-4E-L2S is built to withstand harsh environments and maintain stable operation.
  • Endurance: Microchip's SuperFlash® technology ensures that this memory device can endure at least 100,000 erase/program cycles, offering a robust storage solution for applications that require frequent data updates.

Applications

The versatility and durability of the SST32HF64A2-70-4E-L2S make it an excellent choice for a wide range of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Security systems

In conclusion, the SST32HF64A2-70-4E-L2S from Microchip Technology is a reliable and efficient flash memory solution that offers exceptional performance, making it a top choice for developers and engineers across various industries.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Lowest to $8.1612
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess