EN
  • EN
  • DE

MIC5205-3.1YM5

Part No MIC5205-3.1YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222670-MIC5205-3.1YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5205-3.1YM5 CAD Model

Description

The MIC5205-3.1YM5 is a low-dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It's designed to provide a stable and regulated 3.1V output voltage from a higher input voltage, with low quiescent current and excellent performance. This regulator is commonly used in various battery-powered devices and portable applications where efficiency and space are critical.

Applications:

  • Cellular phones and smart phones: Powering core logic and peripheral circuits.
  • Laptop computers and PDAs: Providing regulated voltage for sensitive components.
  • Battery-powered systems: Extending battery life through low quiescent current.
  • Portable instrumentation: Ensuring accurate measurements by supplying stable voltage.
  • Post-regulation for switching supplies: Reducing ripple and noise from switching regulators.

Features:

  • Low dropout voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • 3.1V fixed output voltage: Provides a stable and pre-set voltage for consistent performance.
  • Low quiescent current: Minimizes current consumption when the regulator is not actively supplying load current.
  • High output voltage accuracy: Ensures the regulated voltage is within tight tolerances.
  • Overcurrent and overtemperature protection: Protects the regulator and the load from damage.
  • Stable with ceramic capacitors: Allows for smaller and more cost-effective capacitor selection.
  • Available in space-saving package: Minimizes board space requirements.

Benefits:

  • Extended battery life: The low quiescent current prolongs battery operation in portable devices.
  • Stable and reliable performance: High output voltage accuracy and protection features ensure consistent operation.
  • Reduced system cost and size: Stable with ceramic capacitors allows for smaller and more economical capacitor selection, and the compact package saves board space.
  • Protection against damage: Overcurrent and overtemperature protection prevent component failure.
  • Improved power supply efficiency: Low dropout voltage reduces power loss and increases efficiency.

Additional Details:

The MIC5205-3.1YM5 is typically packaged in a SOT-23-5 package. The input voltage range generally spans from 2.5V to 16V, offering flexibility in various applications. The output current capability is typically around 150mA. It's essential to consult the datasheet for precise specifications, thermal considerations, and application guidelines. Proper bypassing with ceramic capacitors close to the input and output pins is recommended for optimal performance. The regulator's thermal resistance should be considered during design to ensure it operates within its safe operating area, particularly at higher input voltages and output currents.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess