The MIC5206-2.5BM5 is a low dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate 2.5V output voltage with low quiescent current and excellent line and load regulation. This LDO regulator is ideal for battery-powered devices and other applications where efficiency and space are critical.
Applications
- Battery-powered devices
- Portable electronics
- Microprocessor power supplies
- Post-regulation for switching power supplies
- Low-noise applications
Features
- Low dropout voltage
- 2.5V fixed output voltage
- Low quiescent current
- High output accuracy
- Overcurrent protection
- Overtemperature protection
- Small package size (SOT-23-5)
Benefits
- Extended battery life due to low quiescent current.
- Stable and accurate output voltage ensures reliable system performance.
- Protection features prevent damage from overcurrent and overtemperature conditions.
- Small package size minimizes board space requirements.
- Improved efficiency compared to traditional linear regulators.
Technical Specifications
The MIC5206-2.5BM5 has a typical dropout voltage of X mV at a load current of Y mA (refer to datasheet for exact values). The quiescent current is typically Z μA (refer to datasheet for exact value). It operates with an input voltage range from 2.5V to 16V. Detailed electrical characteristics, thermal resistance, and package dimensions are available in the product datasheet. It also includes a shutdown pin for further power savings.