EN
  • EN
  • DE

MIC5206-3.0BM5

Part No MIC5206-3.0BM5
Manufacturer Micrel
Description 150mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222679-MIC5206-3.0BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5206-3.0BM5 CAD Model

Description

The MIC5206-3.0BM5 is a low dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate 3.0V output voltage from a higher input voltage, with a very low dropout voltage. This makes it ideal for battery-powered and portable applications where efficiency and board space are critical.

Applications:

  • Battery-Powered Devices: Regulates voltage for microcontrollers, sensors, and other components in portable devices.
  • Handheld Instruments: Provides stable power for accurate measurements in handheld test equipment.
  • Post-Regulation for Switching Supplies: Improves the output ripple and noise performance of switching power supplies.
  • Microcontroller Power: Supplies clean power to microcontrollers for reliable operation.
  • RF Applications: Regulates voltage for sensitive RF circuits, minimizing noise.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing battery life.
  • High Accuracy: Provides a precise 3.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the load current is low.
  • Overcurrent Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low dropout voltage and quiescent current maximize battery run time.
  • Reliable Performance: Overcurrent and thermal shutdown protection prevent damage.
  • Simplified Design: Stable with ceramic capacitors, reducing component count and cost.
  • Accurate Regulation: Provides a stable and precise 3.0V output voltage.
  • Compact Solution: Small package size saves board space.

Additional Details:

The MIC5206-3.0BM5 is typically available in a small SOT-23-5 package. It features a wide input voltage range and is designed for ease of use. The datasheet provides detailed electrical characteristics, including input voltage range, output voltage accuracy, dropout voltage versus load current, and thermal resistance. It's essential to consult the datasheet for specific application guidelines and component selection recommendations. Proper thermal management may be required depending on the load current and ambient temperature. The regulator is designed to provide stable and reliable 3.0V power in a wide range of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5921 $61.0657
40+ $2.9464 $117.8560
61+ $2.8552 $174.1672
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess