EN
  • EN
  • DE

MIC5207-1.8YM5

Part No MIC5207-1.8YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 180mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222692-MIC5207-1.8YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5207-1.8YM5 CAD Model

Description

The MIC5207-1.8YM5 is a low dropout (LDO) regulator manufactured by Micrel (now Microchip). It's designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This LDO regulator is known for its high accuracy, low noise, and low quiescent current, making it suitable for various portable and battery-powered applications.

Applications

  • Portable devices
  • Battery-powered systems
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor modules

Features

  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Stable with ceramic output capacitors
  • Overcurrent protection
  • Thermal shutdown protection
  • Input Voltage Range: 2.5V to 16V
  • Output Voltage: 1.8V fixed
  • Output Current: 500mA

Benefits

  • Provides a stable and accurate 1.8V power supply for sensitive electronic components.
  • High efficiency due to low dropout voltage, extending battery life in portable devices.
  • Low quiescent current minimizes power consumption in standby mode.
  • Robust protection features prevent damage from short circuits and over-temperature conditions.
  • Stable operation with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Additional Details

The MIC5207-1.8YM5 offers excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The low quiescent current makes it ideal for battery-powered applications where minimizing power consumption is crucial. The regulator's stability with ceramic output capacitors reduces the size and cost of external components.

The MIC5207-1.8YM5 includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing its reliability and preventing damage from fault conditions. The device is typically available in a small surface-mount package, making it suitable for compact electronic devices. The datasheet provides detailed information on electrical characteristics, thermal performance, and application guidelines. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0321 $63.2247
16+ $7.4105 $118.5680
25+ $7.1795 $179.4875
34+ $6.9473 $236.2082
43+ $6.7163 $288.8009
58+ $6.0210 $349.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess