The MIC5207-5.0YM5 is a low dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). This regulator provides a stable 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is commonly used in battery-powered devices and other applications where efficiency and low noise are critical.
Applications
- Battery-powered devices
- Portable equipment
- Microprocessor power supplies
- Post-regulation for switching regulators
- Noise-sensitive circuits
Features
- Low dropout voltage (typically 17mV at 150mA)
- High output accuracy (±2%)
- Low quiescent current (typically 4µA)
- Short-circuit protection
- Thermal shutdown protection
- Stable with ceramic capacitors
Benefits
- Extends battery life due to high efficiency and low quiescent current
- Provides a stable and accurate output voltage
- Protects the load from short-circuit and thermal overload conditions
- Reduces noise and ripple in the output voltage
- Simple to use and requires minimal external components
Additional Details
The MIC5207-5.0YM5 is designed for applications where a stable and regulated 5.0V supply is needed. The low dropout voltage allows it to operate with a minimal difference between the input and output voltage, maximizing efficiency, especially in battery-powered applications. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load. The internal protection features ensure that the regulator and the load are protected from damage in case of short-circuit or thermal overload conditions. It's designed to be stable with ceramic output capacitors, which are commonly used in modern electronic designs. Consult the datasheet for detailed specifications.