EN
  • EN
  • DE

MIC5213-2.6YC5TR

Part No MIC5213-2.6YC5TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830892-MIC5213-2.6YC5TR
Ultra Librarian 3D Model Ultra Librarian MIC5213-2.6YC5TR CAD Model

Description

The MIC5213-2.6YC5 TR is a low dropout (LDO) regulator from Micrel, now part of Microchip Technology. It's designed to provide a stable 2.6V output voltage with minimal voltage drop, making it suitable for a wide range of battery-powered and portable applications where efficiency and space are critical. The 'TR' suffix indicates that the component is supplied on tape and reel for automated assembly.

Applications:

  • Battery-Powered Devices: Used in portable devices like smartphones, tablets, and wearables to provide a stable 2.6V supply.
  • Post-Regulation: Can be utilized as a post-regulator for switching power supplies to improve output voltage accuracy and reduce noise.
  • Microcontroller and Microprocessor Power: Provides a clean and stable power supply for microcontrollers and microprocessors requiring a 2.6V rail.
  • Wireless Communication Devices: Suitable for powering RF components and modules in wireless applications.
  • Sensor Power: Supplies a stable voltage for various types of sensors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input-to-output voltage differential.
  • High Output Accuracy: Provides a precise 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, reducing the overall size and cost.
  • Enable/Shutdown Control: Allows the regulator to be turned on and off for further power savings.
  • Small Package: Typically available in a compact package such as SOT-23-5 or similar.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency prolong battery runtime in portable devices.
  • Stable and Accurate Power: Ensures reliable operation of sensitive electronic circuits.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance system robustness.
  • Reduced Component Count: Stable operation with ceramic capacitors minimizes the need for external components.
  • Compact Design: Small package size allows for integration into space-constrained applications.

The MIC5213-2.6YC5 TR is typically packaged in a SOT-23-5 package. Key specifications include a low dropout voltage (specific value depends on load current), input voltage range, output current capability (typically up to 300mA), and operating temperature range. It is designed for applications requiring a stable and efficient 2.6V power supply with robust protection features. Datasheets should be consulted for the exact values.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4662 $59.2634
17+ $6.9462 $118.0854
26+ $6.7302 $174.9852
36+ $6.5130 $234.4680
46+ $6.2959 $289.6114
62+ $5.6445 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess