EN
  • EN
  • DE
  • IT

MIC5219-3

Part No MIC5219-3
Manufacturer Micrel
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0544+
Reference case QFN
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 754873-MIC5219-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5219-3 CAD Model

Description

The MIC5219-3 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. The '3' in the part number typically indicates a fixed output voltage of 3.0V. This LDO regulator is well-suited for applications requiring efficient power management and low noise operation, such as portable devices and battery-powered systems.

Applications

  • Portable Electronics: Smartphones, tablets, and other battery-powered devices requiring stable voltage regulation.
  • Battery-Powered Systems: Maintaining a consistent voltage supply for microcontrollers and other components.
  • Post-Regulation: Filtering and stabilizing voltage after a switching regulator.
  • Microcontroller Power Supplies: Providing clean and stable power to microcontrollers.
  • Noise-Sensitive Circuits: Reducing noise and ripple in analog and digital circuits.

Features

  • Low Dropout Voltage: Provides a regulated output voltage even with a small difference between input and output voltage.
  • Fixed Output Voltage: Preset output voltage of 3.0V for simplified design.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive components.
  • Simplified Design: Fixed output voltage simplifies the design process.
  • Robust Protection: Overcurrent and thermal shutdown protection ensure reliable operation.
  • Low Noise Operation: Minimizes noise and ripple in the output voltage.

Additional Details

The MIC5219-3 typically features a low quiescent current and is designed to be stable with ceramic output capacitors, which are commonly used in modern electronic designs. The input voltage range, output current capability, and dropout voltage should be carefully considered for the specific application. Consult the official Microchip Technology (formerly Micrel) datasheet for precise electrical characteristics, thermal specifications, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide information on the specific package dimensions, soldering recommendations, and application examples.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess