EN
  • EN
  • DE
  • IT

SN7423

Part No SN7423
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-INPUT NOR GATES WITH STROBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253030-SN7423
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7423 CAD Model

Description

The Texas Instruments SN7423 is a versatile and reliable integrated circuit that belongs to the 7400 series of TTL logic gates. This particular chip encompasses two independent 4-input NAND gates, each providing high-speed operation with a standard TTL switching voltage level. It is designed to be used in a wide range of digital applications, from simple logic control circuits to more complex computing systems.

Key Features:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage: Typically 4.75V to 5.25V, with a 4.5V minimum and 5.5V maximum range for safe operation.
  • Switching Characteristics: Fast propagation delay and transition times, making it suitable for high-speed applications.
  • Output Current: Capable of driving up to 16mA, allowing for direct interfacing with many other TTL logic devices.
  • Package Options: Available in various package types, including the standard 14-pin plastic DIP (Dual In-line Package) for easy insertion into breadboards and PCBs.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The SN7423 is well-suited for a variety of digital logic applications, including:

  • Logic function implementation
  • Control systems
  • Signal gating
  • Binary arithmetic circuits
  • Alarm systems
  • Data processing equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN7423, like all TI products, is manufactured to the highest standards to ensure consistent performance and longevity. Engineers and designers can trust this component to perform reliably in their digital circuits.

Support and Resources:

For additional information, including detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team. Texas Instruments provides comprehensive technical documentation and design resources to assist with the integration of the SN7423 into your projects.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess