EN
  • EN
  • DE
  • IT

MIC5225-1.8YM5

Part No MIC5225-1.8YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current 150mA μCap Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222759-MIC5225-1.8YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5225-1.8YM5 CAD Model

Description

The MIC5225-1.8YM5 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 1.8V output voltage with high accuracy and low noise from an input voltage typically ranging from 2.5V to 5.5V. The device features low quiescent current and excellent transient response, making it suitable for battery-powered and portable applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor Core Voltage Regulation
  • Post-Regulation for Switching Supplies
  • Noise-Sensitive Circuits
  • PDAs, Smartphones, and Tablets
  • Wireless Communication Devices

Features

  • Fixed Output Voltage: 1.8V
  • Low Dropout Voltage: Typically 250mV at 150mA
  • Low Quiescent Current: Typically 4μA
  • High Output Accuracy: ±2% over Temperature
  • Stable with Ceramic Output Capacitors
  • Current Limiting and Thermal Shutdown Protection
  • Small SOT-23-5 Package

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • Stable Output Voltage: High accuracy ensures reliable performance of sensitive circuits.
  • Improved Noise Performance: Low noise output reduces interference in analog and digital systems.
  • Robust Protection: Current limiting and thermal shutdown protect the regulator and the load from damage.
  • Simplified Design: Stable with ceramic capacitors reduces component count and cost.
  • Compact Footprint: Small SOT-23-5 package saves board space.

Additional Details

The MIC5225-1.8YM5 is designed to provide a stable and reliable 1.8V power supply for a variety of applications. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltages, maximizing battery life. The device is stable with ceramic output capacitors, which are commonly used in modern electronic devices due to their low ESR and small size. The current limiting and thermal shutdown features protect the regulator and the load from overcurrent and overheating conditions. The small SOT-23-5 package makes it easy to integrate the regulator into space-constrained designs. The device is commonly used to power microprocessors, memory devices, and other sensitive components in portable electronic devices.

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess