EN
  • EN
  • DE

MIC5255-2.85YD5

Part No MIC5255-2.85YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222859-MIC5255-2.85YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.85YD5 CAD Model

Description

The MIC5255-2.85YD5 is a low-dropout (LDO) voltage regulator from Micrel, now Microchip Technology. It is designed to provide a stable and accurate 2.85V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. The device features low quiescent current and excellent transient response, ensuring efficient and reliable performance.

Applications

  • Battery-Powered Devices: Powering microcontrollers, sensors, and other components in portable devices.
  • Mobile Phones: Providing regulated voltage for critical circuits in mobile phones and smartphones.
  • Wireless Modules: Supplying power to wireless communication modules, such as Bluetooth and Wi-Fi.
  • Wearable Devices: Voltage regulation for wearable electronics like smartwatches and fitness trackers.
  • Handheld Instruments: Powering sensors and other electronic components in handheld measurement instruments.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Overcurrent and Overtemperature Protection: Protects the regulator and connected components from damage.
  • Fixed Output Voltage: Provides a precise and stable 2.85V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Stable Operation: Stable with ceramic output capacitors, ensuring reliable performance.
  • Enhanced System Reliability: Overcurrent and overtemperature protection prevent damage to the regulator and connected components.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.

Additional Details

The MIC5255-2.85YD5 is typically packaged in a SOT-23-5 package. Key specifications include an input voltage range of 2.5V to 5.5V and an output current of up to 150mA. The datasheet provides detailed information on component selection and application circuit design. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess