EN
  • EN
  • DE

MIC5259-3.0BD5

Part No MIC5259-3.0BD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 300mA High PSRR, Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222895-MIC5259-3.0BD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5259-3.0BD5 CAD Model

Description

The MIC5259-3.0BD5 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). This LDO regulator is designed to provide a stable 3.0V output voltage while maintaining a low dropout voltage, making it ideal for applications where the input voltage is close to the output voltage. It features integrated protection mechanisms and is available in a small package, suiting it for portable and space-constrained applications.

Applications

  • Portable Devices: Power management in devices such as smartphones, tablets, and handheld gaming consoles.
  • Battery-Powered Equipment: Regulating voltage in devices operating on batteries to ensure consistent performance.
  • Microcontroller Supply: Providing a stable 3.0V supply voltage for microcontrollers and digital circuits.
  • Wireless Communication: Powering RF transceivers and other components in wireless devices.
  • Sensor Systems: Supplying clean power to sensitive sensor circuits.

Features

  • Fixed 3.0V Output: Provides a precisely regulated 3.0V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when excessive heat is detected to prevent damage.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected electronic components.
  • Prolonged Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Enhanced System Reliability: Built-in protection features guard against potential fault conditions.
  • Improved Power Efficiency: Low dropout voltage enhances overall power efficiency.
  • Compact Footprint: Small package size allows for use in space-constrained designs.

Additional Details

The MIC5259-3.0BD5 is typically available in a small surface-mount package like SOT-23-5. The datasheet contains critical information regarding the dropout voltage at specific output current levels, input voltage range, quiescent current consumption, and thermal resistance. It's suitable for various applications requiring efficient and reliable 3.0V regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess