EN
  • EN
  • DE

MIC5264-KKYML

Part No MIC5264-KKYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA μCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222903-MIC5264-KKYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5264-KKYML CAD Model

Description

The MIC5264-KKYML is a high-performance, low-dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It is designed to provide a stable and regulated output voltage from a higher input voltage with low quiescent current and excellent transient response. This regulator is commonly used in various applications, including portable devices, post-regulation for switching power supplies, and battery-powered systems.

Applications:

  • Portable Devices: Powering core logic and peripheral circuits in smartphones, tablets, and other mobile devices.
  • Post-Regulation: Reducing ripple and noise from switching regulators for sensitive analog and digital circuits.
  • Battery-Powered Systems: Extending battery life through low quiescent current consumption.
  • Microcontroller Power: Providing a stable and regulated supply voltage for microcontrollers.
  • Sensor Power: Supplying a clean and stable voltage for sensors and instrumentation.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • High Output Voltage Accuracy: Ensures the regulated voltage is within tight tolerances, maintaining performance of downstream components.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current, improving battery life.
  • Stable with Ceramic Capacitors: Allows for smaller and more cost-effective capacitor selection.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage under fault conditions.
  • Adjustable Output Voltage: Can be configured for different output voltages with external resistors.
  • Enable Pin: Provides a means to shut down the regulator and reduce power consumption.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Stable and Reliable Performance: High output voltage accuracy and protection features ensure consistent operation even under varying conditions.
  • Reduced System Cost and Size: Stable with ceramic capacitors allows for smaller and more economical capacitor selection, and the compact package saves board space.
  • Protection Against Damage: Overcurrent and overtemperature protection prevent component failure and protect the load.
  • Flexibility: Adjustable output voltage allows for customization to different application requirements.

Additional Details:

The MIC5264-KKYML is typically packaged in a small MLF (Micro LeadFrame) package for efficient heat dissipation and compact size. The input voltage range generally spans from 2.5V to 5.5V, offering flexibility in various applications. The output current capability is typically around 500mA. It's crucial to consult the datasheet for precise specifications, thermal considerations, and application guidelines. Proper bypassing with ceramic capacitors close to the input and output pins is recommended for optimal performance. The regulator's thermal resistance should be considered during design to ensure it operates within its safe operating area, particularly at higher input voltages and output currents. External resistors can be used to adjust the output voltage to a desired value within the specified range, allowing for flexible voltage selection in various applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess