EN
  • EN
  • DE

MIC5264-SGYML

Part No MIC5264-SGYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA μCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222911-MIC5264-SGYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5264-SGYML CAD Model

Description

The MIC5264-SGYML is a dual low dropout (LDO) regulator from Micrel (now Microchip Technology). Similar to other MIC5264 variants, it provides two independent regulated output voltages from a single input voltage. Designed for applications demanding stable and efficient power supplies, particularly in portable and battery-operated devices, this LDO offers excellent transient response and low noise, making it suitable for sensitive analog and digital circuits. The specific output voltage configuration of the '-SGYML' variant requires further research on datasheets, but LDO regulators of this type commonly offer different fixed output voltages.

Applications:

  • Portable Devices: Smartphones, tablets, laptops, and other battery-powered devices.
  • Wireless Communication Devices: Wi-Fi modules, Bluetooth modules, and cellular modems.
  • Digital Cameras: Powering image sensors, processors, and other camera components.
  • FPGA and Microprocessor Power: Providing stable and regulated power for FPGAs and microprocessors.
  • Post Regulation: Post-regulating switching power supplies to reduce noise and improve transient response.

Features:

  • Dual LDO Regulators: Provides two independent regulated output voltages.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Provides accurate and stable output voltages.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Excellent Transient Response: Quickly responds to changes in load current.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Enable Control: Individual enable pins for each LDO.

Benefits:

  • Efficient Power Conversion: Low dropout voltage improves efficiency, extending battery life in portable applications.
  • Stable Output Voltages: High accuracy and low noise ensure stable power for sensitive circuits.
  • Protection Features: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Flexibility: Dual LDOs provide flexibility in powering different components with different voltage requirements.
  • Reduced Board Space: Integrates two LDOs into a single package, saving board space.

Specifications:

The MIC5264-SGYML typically operates with an input voltage range of 2.5V to 5.5V. The maximum output current for each LDO is typically 300mA. The dropout voltage is typically 150mV at 300mA. Specific output voltages for the S and GY outputs should be confirmed in the product datasheet. The operating temperature range is typically -40°C to +125°C. The package is a small MLF (Micro Lead Frame) package for compact size.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess