The MIC5270-5.0YM5 is a low dropout (LDO) regulator from Micrel, now part of Microchip Technology. This LDO regulator is designed to provide a stable and accurate 5.0V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications.
Applications
- Battery-powered devices
- Portable electronics
- Post regulators for switching power supplies
- Microcontroller power supplies
Features
- Low dropout voltage
- High output accuracy
- Low quiescent current
- Over current and over temperature protection
- Fixed output voltage of 5.0V
Benefits
- Extends battery life in portable applications
- Provides stable and reliable power to sensitive circuits
- Protects the regulator from damage due to overloads or overheating
- Simple to use with minimal external components
Specifications
- Output Voltage: 5.0V
- Input Voltage Range: 2.5V to 5.5V
- Dropout Voltage: 200mV (typical) at 150mA
- Output Current: 150mA
- Quiescent Current: 20µA (typical)
- Operating Temperature Range: -40°C to +125°C