EN
  • EN
  • DE

MIC5305-2.6BD5 TR

Part No MIC5305-2.6BD5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830903-MIC5305-2.6BD5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.6BD5 TR CAD Model

Description

The MIC5305-2.6BD5 TR is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage of 2.6V with a low dropout voltage, making it suitable for battery-powered and portable applications. This LDO regulator is optimized for applications requiring low noise and high efficiency.

Applications:

  • Mobile phones and smartphones: Powering core logic and peripheral components.
  • Tablets and portable media players: Providing regulated voltage to various ICs.
  • Digital cameras and camcorders: Ensuring stable power for image sensors and processors.
  • Wireless communication devices: Powering RF transceivers and baseband processors.
  • Wearable devices: Regulating power in smartwatches, fitness trackers, and other wearables.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5305-2.6BD5 TR typically comes in a thin SOT package. Its operating temperature range is usually specified as -40°C to +125°C. The exact specifications can vary slightly depending on the manufacturer's datasheet, so referring to the official datasheet for the most accurate information is recommended. It often requires only a few external components (input and output capacitors) for stable operation. The regulator is designed to be stable with ceramic capacitors, allowing for smaller and more cost-effective designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess