EN
  • EN
  • DE

MIC5308-1.8YD6

Part No MIC5308-1.8YD6
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Low VIN/VOUT 150mA High PSRR ULDO with Ultra-Low IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222997-MIC5308-1.8YD6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5308-1.8YD6 CAD Model

Description

The MIC5308-1.8YD6 is a tiny 200mA μCap Low Dropout Regulator (LDO) from Micrel, now Microchip Technology. This LDO is designed for portable applications where space is critical. It provides a stable 1.8V output with a minimal footprint.

Applications:

  • Cell Phones: Powering core logic or peripherals within a phone.
  • MP3 Players: Regulating voltage for audio processing or display drivers.
  • PDAs and Handheld Devices: Providing clean power rails for various components.
  • Bluetooth Headsets: Efficient voltage regulation in battery-powered headsets.
  • Digital Cameras: Powering sensors, image processors, or display modules.

Features:

  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • 200mA Output Current: Delivers up to 200mA of continuous output current.
  • Ultra-Small Package: Available in a tiny package for space-constrained applications.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors.

Benefits:

  • Space-Saving Solution: Ultra-small package minimizes board area requirements.
  • Stable Output: Provides a stable and regulated 1.8V output voltage.
  • Easy to Use: Requires minimal external components.
  • Efficient Regulation: Low dropout voltage maximizes efficiency.
  • Reliable Performance: Designed for robust performance in portable applications.

Additional Details:

The MIC5308-1.8YD6 is designed to be stable with ceramic output capacitors, which are commonly used in portable devices due to their small size and low ESR. The input voltage range is typically from 2.5V to 5.5V. The device includes overcurrent and thermal shutdown protection to prevent damage from overload conditions.

The datasheet provides detailed information on the recommended external components, including capacitor values and types. The package is typically a Thin SOT (TSOT) or similar ultra-small package.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1401 $51.3045
110+ $0.9355 $102.9050
170+ $0.9063 $154.0710
230+ $0.8770 $201.7100
295+ $0.8478 $250.1010
395+ $0.7601 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,095 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess