EN
  • EN
  • DE

MIC5320-MGYMT

Part No MIC5320-MGYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High-Performance Dual 150mA μCap ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223101-MIC5320-MGYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5320-MGYMT CAD Model

Description

The MIC5320-MGYMT is a high-efficiency, dual, 200mA Low Dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed for portable applications where space is limited and efficiency is critical. This LDO offers independent enable control for each output, allowing for flexible power management.

Applications

  • Mobile Phones: Powers various sub-systems like cameras, audio codecs, and display drivers.
  • Portable Media Players: Regulates voltage for audio and video processing circuits.
  • Wireless Handsets: Supplies power to RF transceivers and baseband processors.
  • Bluetooth Headsets: Provides efficient power to audio and control circuits.
  • Digital Cameras: Regulates voltage for image sensors and processing units.

Features

  • Dual LDO Regulators: Provides two independent LDO regulators in a single package.
  • 200mA Output Current per LDO: Delivers up to 200mA of output current from each LDO.
  • High Efficiency: Minimizes power loss, extending battery life.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Independent Enable Control: Allows for individual control of each LDO output.
  • Overcurrent Protection: Protects the regulators and connected devices from damage.
  • Thermal Shutdown Protection: Shuts down the regulators if the junction temperature exceeds safe limits.
  • Small Package: Available in a tiny package for space-constrained applications.

Benefits

  • Reduced Board Space: Dual regulators in a single package saves valuable board space.
  • Extended Battery Life: High efficiency minimizes power consumption.
  • Flexible Power Management: Independent enable control allows for optimized power sequencing.
  • Reliable Operation: Protection features safeguard the regulators and load.
  • Simplified Design: Requires minimal external components.

Additional Details

The MIC5320-MGYMT typically operates with an input voltage range of 2.5V to 5.5V. The "MGYMT" likely refers to a specific package type (e.g., TMLF). The output voltage can be fixed (e.g., 1.8V, 2.8V, 3.3V) or adjustable, depending on the specific variant. The datasheet provides detailed electrical characteristics, thermal considerations, package dimensions, and example application circuits. The independent enable pins allow for controlled startup and shutdown sequences, optimizing power consumption in portable devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2160 $60.8640
10+ $12.4844 $124.8440
15+ $12.0940 $181.4100
20+ $11.7048 $234.0960
26+ $11.3144 $294.1744
35+ $10.1444 $355.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess