EN
  • EN
  • DE

MIC5356-MGYML TR

Part No MIC5356-MGYML TR
Manufacturer Micrel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1226+
Reference case MLF8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719465-MIC5356-MGYML TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5356-MGYML TR CAD Model

Description

The MIC5356-MGYML TR is a high-performance, low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This LDO regulator is commonly used in portable devices, battery-powered systems, and other applications where efficiency and small size are critical.

Applications

  • Portable devices (smartphones, tablets)
  • Battery-powered systems
  • Wireless communication devices
  • Digital cameras
  • Wearable electronics

Features

  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Extends battery life due to high efficiency and low quiescent current
  • Provides a stable and accurate output voltage
  • Protects the device from damage due to overcurrent or overtemperature conditions
  • Reduces board space requirements

Additional Details

The MIC5356-MGYML TR features a low dropout voltage, which means it can maintain a regulated output voltage even when the input voltage is only slightly higher than the desired output voltage. It also features very low quiescent current, which minimizes power consumption in standby mode. This LDO regulator incorporates overcurrent protection and thermal shutdown protection to prevent damage from overload or overheating conditions. The output voltage is pre-set, eliminating the need for external resistors. Specific electrical characteristics include the input voltage range, the output voltage, the output current capability, the dropout voltage at a specified current, and the quiescent current. The package type is typically a small, surface-mount package. The TR suffix generally indicates that the component is supplied on tape and reel for automated assembly. Always consult the official Microchip Technology datasheet for comprehensive specifications and application guidelines.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3001 $65.1007
16+ $7.6311 $122.0976
24+ $7.3920 $177.4080
33+ $7.1541 $236.0853
42+ $6.9161 $290.4762
56+ $6.2000 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess