EN
  • EN
  • DE
  • IT

MIC5362-2.8YMT-TZ

Part No MIC5362-2.8YMT-TZ
Manufacturer Micrel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DQFN
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 725193-MIC5362-2.8YMT-TZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5362-2.8YMT-TZ CAD Model

Description

The MIC5362-2.8YMT-TZ is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and efficient 2.8V output voltage for various electronic devices. It features a low quiescent current and high accuracy, making it suitable for portable and battery-powered applications.

Applications:

  • Mobile Phones and Smartphones: Power management for core logic, memory, and peripherals.
  • Tablets and Portable Media Players: Voltage regulation for processors, displays, and audio components.
  • Wearable Devices: Powering microcontrollers, sensors, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Voltage regulation for sensors, microcontrollers, and communication modules in Internet of Things (IoT) devices.
  • Wireless Communication Devices: Powering RF transceivers and baseband processors.

Features:

  • Fixed Output Voltage: 2.8V output voltage.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Provides a consistent and accurate 2.8V output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Protection against Overcurrent and Overheating: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected devices.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Improved System Reliability: Stable voltage regulation improves the overall reliability of electronic systems.

Additional Details:

The MIC5362-2.8YMT-TZ is typically available in a small surface-mount package (YMT). It requires external capacitors for stability and optimal performance. The specific values of these capacitors are typically specified in the product datasheet. Key specifications include the input voltage range, output current capability, and dropout voltage. The datasheet should be consulted before implementing it in any design.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2368 $65.1200
665+ $0.1953 $129.8745
1,030+ $0.1888 $194.4640
1,420+ $0.1824 $259.0080
1,825+ $0.1772 $323.3900
2,460+ $0.1578 $388.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess