EN
  • EN
  • DE

MIC5365-1.8YC5

Part No MIC5365-1.8YC5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High Performance Single 150mA LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223183-MIC5365-1.8YC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5365-1.8YC5 CAD Model

Description

The MIC5365-1.8YC5 is a low-dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and regulated 1.8V output voltage with very low dropout voltage, making it suitable for battery-powered and other portable applications. The regulator is known for its small size and high efficiency.

Applications:

  • Mobile phones: Powering core logic and memory.
  • Tablets: Regulating voltage for sensitive components.
  • Wearable devices: Providing efficient power for low-power applications.
  • Wireless devices: Powering RF modules and microcontrollers.
  • Portable media players: Regulating voltage for audio and video processing.

Features:

  • Fixed 1.8V output voltage: Provides a stable and regulated output voltage.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • High output accuracy: Ensures precise voltage regulation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Short-circuit protection: Protects the regulator and downstream components from excessive current.
  • Thermal shutdown protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Tiny 1.6mm x 1.6mm package: Allows for compact designs and efficient PCB layout.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency reduce power consumption.
  • Improved system reliability: Protection features prevent damage from short-circuit and over-temperature conditions.
  • Simplified design: Requires minimal external components.
  • Reduced board space: Tiny package size allows for more compact and space-efficient designs.
  • Stable and regulated power: Provides a consistent and reliable power supply to sensitive electronic components.

Additional Details:

The MIC5365-1.8YC5 is typically used in applications where a small, efficient, and accurate 1.8V voltage regulator is required. The low dropout voltage allows it to operate effectively even when the battery voltage is close to the output voltage. It’s typically available in an ultra-small package like a Thin DFN (TDFN) package. The regulator also incorporates internal compensation, further simplifying the design process. This LDO regulator is a robust and reliable solution for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
620+ $0.1623 $100.6260
960+ $0.1567 $150.4320
1,375+ $0.1455 $200.0625
1,790+ $0.1399 $250.4210
2,235+ $0.1343 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess