EN
  • EN
  • DE

MIC5387-GMGYMT

Part No MIC5387-GMGYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Small Triple 150mA Output LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223218-MIC5387-GMGYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5387-GMGYMT CAD Model

Description

The MIC5387-GMGYMT is a high-performance, dual, low-dropout (LDO) regulator from Micrel, now Microchip Technology. It is designed to provide a stable and clean power supply for noise-sensitive applications. The device integrates two independent LDOs in a single package, offering flexibility and space savings.

Applications

  • Portable devices: Smartphones, tablets, and other battery-powered devices.
  • Digital cameras and camcorders
  • Audio and multimedia devices
  • Wireless communication modules
  • Point-of-load regulation

Features

  • Dual LDO regulators: Two independent LDOs in a single package.
  • Low dropout voltage: Typically 170mV at 300mA.
  • High accuracy: ±1.8% initial accuracy.
  • Low quiescent current: Typically 55μA per LDO.
  • Stable with ceramic capacitors: Optimized for use with small ceramic output capacitors.
  • Current limit protection: Protects the device and the load from overcurrent conditions.
  • Thermal shutdown protection: Shuts down the device if the junction temperature exceeds safe limits.
  • Enable control: Individual enable pins for each LDO.

Benefits

  • Extended battery life: Low quiescent current minimizes power consumption.
  • Improved system performance: Stable and clean power supply reduces noise and improves performance.
  • Reduced board space: Dual LDOs in a single package save space.
  • Simplified design: Easy to use and integrate into existing systems.
  • Enhanced system reliability: Protection features ensure robust operation.

Additional Details

The MIC5387-GMGYMT features excellent transient response and line/load regulation. The device is stable with small ceramic output capacitors, reducing the overall solution size and cost. The independent enable pins allow for flexible power management. The thermal shutdown protection ensures reliable operation under high-load conditions. Each LDO can provide up to 300mA of output current. The GM and GY likely refer to the output voltage configuration, but the datasheet should be consulted for the exact values.

For optimal performance, carefully select the input and output capacitors based on the application requirements. Refer to the datasheet for detailed specifications and application circuit examples.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9210 $58.4200
49+ $2.3966 $117.4334
75+ $2.3216 $174.1200
103+ $2.2465 $231.3895
133+ $2.1714 $288.7962
178+ $1.9473 $346.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess