EN
  • EN
  • DE

NCV8509PDW18R2

Part No NCV8509PDW18R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Sequenced Linear Dual-Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 50V
Output Voltage 3.3V, 1.8V
Voltage Dropout (Maximum) 0.6V @ 100mA, -
Output Current 115mA, 100mA
Operating Supply Current 175μA ~ 10mA
Control Features Reset
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1230774-NCV8509PDW18R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8509
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV8509PDW18R2 CAD Model

Description

ON Semiconductor NCV8509PDW18R2 Voltage Regulator

The NCV8509PDW18R2 is a precision automotive voltage regulator from ON Semiconductor, designed to cater to the rigorous demands of automotive and industrial applications. This robust integrated circuit (IC) is engineered to provide a stable output voltage with a fixed 18V output, making it an ideal solution for systems requiring consistent voltage levels for optimal performance.

Constructed with an advanced BiCMOS process, the NCV8509PDW18R2 offers excellent performance characteristics, including low quiescent current, which is particularly beneficial for energy-saving requirements in automotive applications. The device features a high output current capability of up to 150 mA, ensuring reliable power delivery for a variety of electronic components.

The NCV8509PDW18R2's built-in thermal protection and short-circuit protection enhance the safety and reliability of the application by safeguarding the IC and the system it powers from potential damage due to overheating or current overload. The inclusion of these protective features makes the NCV8509PDW18R2 a dependable choice for safety-critical applications.

Moreover, this voltage regulator is characterized by its low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This low dropout performance is particularly advantageous in battery-powered applications where maximizing the usable range of the battery voltage is crucial.

The NCV8509PDW18R2 comes in a compact surface-mount package, the DPAK (TO-252), which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for modern, compact electronic assemblies. Additionally, the device is AEC-Q100 qualified, indicating that it has passed stringent automotive qualification standards, ensuring high reliability and performance under harsh environmental conditions.

In summary, the ON Semiconductor NCV8509PDW18R2 voltage regulator is a high-quality, reliable component designed to meet the specific needs of automotive and industrial electronics. With its precise voltage regulation, low quiescent current, and robust protection features, it is an excellent choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7613 $61.6455
80+ $1.4451 $115.6080
125+ $1.4000 $175.0000
175+ $1.3548 $237.0900
225+ $1.3097 $294.6825
300+ $1.1742 $352.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess