EN
  • EN
  • DE

MIC5366-1.0YC5

Part No MIC5366-1.0YC5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High Performance Single 150mA LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223196-MIC5366-1.0YC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5366-1.0YC5 CAD Model

Description

The MIC5366-1.0YC5 is a highly efficient, low-noise, and low-dropout (LDO) linear regulator from Micrel, now Microchip Technology. It's designed for portable applications and provides a stable 1.0V output voltage. The MIC5366-1.0YC5 excels in minimizing power dissipation and noise, making it suitable for sensitive analog and RF circuits.

Applications

  • Mobile phones and smartphones: Powering core processors, memory, and other low-voltage components.
  • Tablets and portable media players: Providing stable power for displays, audio circuits, and storage devices.
  • Digital cameras and camcorders: Regulating voltage for image sensors, processors, and memory.
  • Wearable devices: Supplying power to microcontrollers, sensors, and wireless communication modules.
  • Wireless communication modules: Voltage regulation for transceivers and power amplifiers.

Features

  • Fixed 1.0V output voltage: Provides a stable and precise output voltage.
  • Low dropout voltage: Operates with a minimal voltage difference between input and output.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • High output accuracy: Ensures a stable and accurate voltage for critical components.
  • Overcurrent protection: Protects the regulator and load from damage caused by excessive current.

Benefits

  • Extended battery life: Low quiescent current and high efficiency minimize power consumption.
  • Improved performance: Stable and accurate voltage ensures consistent operation of sensitive components.
  • Reduced noise: Low noise output minimizes interference with analog and RF circuits.
  • Enhanced system reliability: Overcurrent protection safeguards against damage from electrical faults.
  • Simplified design: Fixed output voltage reduces the need for external components.

Additional Details

The MIC5366-1.0YC5 is typically available in a compact package, making it suitable for space-constrained applications. Key specifications include the input voltage range, output current capability, dropout voltage, and quiescent current. For precise details, consult the datasheet. It also incorporates thermal shutdown protection to prevent damage from overheating.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9245 $58.4900
49+ $2.4001 $117.6049
75+ $2.3250 $174.3750
103+ $2.2499 $231.7397
133+ $2.1749 $289.2617
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess