The MIC5370-SGYMTTR is a high-performance, dual, low dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and regulated voltage supply for a variety of applications, especially in portable devices where efficiency and space are critical. The dual configuration allows for supplying power to two separate circuits, further optimizing space and component count.
Applications:
- Smartphones: Powers various components such as the application processor, memory, and audio codecs.
- Tablets: Provides regulated voltage for the display, touchscreen controller, and other peripherals.
- Portable Media Players: Supplies power to the audio amplifier, display, and storage components.
- Digital Cameras: Regulates voltage for the image sensor, processor, and display.
- Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to efficiently manage power.
Features:
- Dual LDO Regulators: Contains two independent LDO regulators in a single package.
- Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference, maximizing battery life.
- High Output Accuracy: Provides precise and stable output voltage, ensuring optimal performance.
- Low Quiescent Current: Minimizes current consumption when not actively regulating, further extending battery life.
- Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
Benefits:
- Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtimes.
- Stable Voltage Supply: Ensures consistent and reliable power delivery to connected devices.
- Protection Against Damage: Overcurrent protection safeguards the regulator and connected components.
- Reduced Component Count: Dual LDO configuration reduces the number of components required, saving space and cost.
- Improved System Reliability: Enhances overall system stability and reliability.
Additional Details:
The MIC5370-SGYMTTR has specific fixed output voltages that are designated by SG. The YMTTR denotes the package and tape/reel configuration. Consult the official Microchip Technology datasheet for complete technical specifications, including the input voltage range, output current capabilities, dropout voltage characteristics, and operating temperature range. The datasheet specifies the output voltage accuracy, load regulation, and line regulation performance, which are critical for designing a stable and reliable power supply.