EN
  • EN
  • DE

MIC5376-2.8YMT

Part No MIC5376-2.8YMT
Manufacturer Micrel
Description High Performance Low Dropout 150mA LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223214-MIC5376-2.8YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5376-2.8YMT CAD Model

Description

The MIC5376-2.8YMT is a low dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable 2.8V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. Its key features include low quiescent current and high accuracy.

Applications

  • Battery-Powered Devices
  • Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Sensor Power Supplies

Features

  • Fixed 2.8V Output Voltage: Provides a stable and accurate output voltage.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Accuracy: Ensures a precise and reliable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Stable Power Supply: High output accuracy ensures reliable operation of sensitive electronic components.
  • Protection from Overload: Overcurrent protection prevents damage to the regulator and the load.
  • Small Size: Compact package allows for integration into space-constrained designs.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The MIC5376-2.8YMT typically operates with an input voltage range of 2.5V to 5.5V. The dropout voltage is typically around 150mV at the rated output current. The quiescent current is typically less than 50µA. It incorporates thermal shutdown protection to prevent damage from overheating. The package type is typically a small, surface-mount package such as a Thin MLF (Micro Lead Frame) package. The regulator requires only a few external components, such as input and output capacitors, to operate. The combination of low power consumption, high accuracy, and robust protection features makes it a popular choice for powering sensitive electronic components in portable devices and other battery-powered applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3513 $63.5130
23+ $5.2114 $119.8622
35+ $5.0485 $176.6975
48+ $4.8857 $234.5136
62+ $4.7228 $292.8136
82+ $4.2342 $347.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess