EN
  • EN
  • DE

MIC68200-2.5YML

Part No MIC68200-2.5YML
Manufacturer Micrel
Description 2A Sequencing LDO with Tracking and Ramp Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223273-MIC68200-2.5YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC68200-2.5YML CAD Model

Description

The MIC68200-2.5YML is a high-efficiency, synchronous step-down regulator manufactured by Micrel (now Microchip Technology). It is designed for point-of-load (POL) applications requiring a stable and accurate 2.5V output voltage from a wide input voltage range. This regulator integrates power MOSFETs and compensation circuitry to simplify design and minimize external components.

Applications:

  • Point-of-Load Regulation: Powering microprocessors, FPGAs, and other digital ICs.
  • Industrial Control Systems: Powering sensors, actuators, and other industrial components.
  • Telecommunications Equipment: Powering telecom modules and subsystems.
  • Networking Equipment: Powering network processors and ASICs.

Features:

  • Output Voltage: Fixed 2.5V output voltage.
  • Input Voltage Range: Wide input voltage range, typically 4.5V to 26V.
  • Output Current: Up to 2A continuous output current.
  • Integrated MOSFETs: Internal high-side and low-side power MOSFETs.
  • Synchronous Rectification: Improves efficiency by replacing the diode with a MOSFET.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection: Protects the regulator and load from over-current conditions.
  • Over-Temperature Protection: Protects the regulator from overheating.

Benefits:

  • High Efficiency: Synchronous rectification and integrated MOSFETs contribute to high efficiency.
  • Simplified Design: Internal compensation simplifies the design process and reduces component count.
  • Compact Solution: Integrated solution minimizes board space requirements.
  • Reliable Operation: Over-current and over-temperature protection ensure reliable operation.
  • Accurate Output Voltage: Provides a stable and accurate 2.5V output voltage.

Additional Details:

The MIC68200-2.5YML is typically available in a small surface-mount package such as a MLF or QFN. The switching frequency is typically in the hundreds of kHz range, which allows for the use of smaller external components. The regulator includes enable and soft-start features. The operating temperature range is typically -40°C to +125°C. Detailed specifications, including the switching frequency and efficiency curves, are available in the manufacturer's datasheet. Proper thermal management is important to ensure reliable operation, especially at higher output currents.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8413 $116.4933
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
151+ $2.3088 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess