EN
  • EN
  • DE

MIC94052YC6

Part No MIC94052YC6
Manufacturer Micrel
Catalog Transistors - FETs, MOSFETs - RF
Description 84mΩ P-Channel MOSFET in SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223416-MIC94052YC6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94052YC6 CAD Model

Description

The MIC94052YC6 is a high-side load switch manufactured by Micrel (now Microchip Technology). It's designed for power management in portable devices and other low-voltage systems. This load switch features a low on-resistance and fast turn-on/turn-off times, making it suitable for efficiently controlling power distribution to various loads in electronic devices.

Applications:

  • Smartphones and Tablets: Used for power distribution and load switching in mobile devices.
  • Portable Media Players: Employed for efficient power management in portable audio and video players.
  • Digital Cameras: Used to control power to various components in digital cameras.
  • Wearable Devices: Employed in smartwatches and fitness trackers for efficient power distribution.
  • Low Voltage Power Distribution: Acts as a high-side switch in various low-voltage power distribution circuits.

Features:

  • High-Side Load Switch: Provides efficient control of power to loads.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.
  • Fast Turn-On/Turn-Off Times: Enables quick and efficient switching of loads.
  • Overcurrent Protection: Protects the switch and connected circuits from overcurrent conditions.
  • Small Package Size: Allows for compact PCB layouts.

Benefits:

  • Efficient Power Management: Low on-resistance minimizes power loss and improves efficiency.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Reliable Operation: Overcurrent protection enhances reliability.
  • Compact Design: Small package size allows for space-saving designs.
  • Simplified Load Control: Provides easy and efficient control of power to various loads.

Additional Details:

The MIC94052YC6 typically comes in a small surface mount package (e.g., SOT-23-6). Key specifications include input voltage range, output current, on-resistance (RDS(on)), and switching times. It is crucial to consult the datasheet for the specific values and operating conditions. This load switch is designed to operate within a specified temperature range, typically from -40°C to +85°C. The overcurrent protection feature helps prevent damage to the switch and the connected load in case of a short circuit or overload condition. It is commonly used to selectively power down non-essential circuits to conserve power in battery-operated devices.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,539 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess