EN
  • EN
  • DE

MIC94310-GYM5

Part No MIC94310-GYM5
Manufacturer Micrel
Description 200mA LDO with Ripple Blocker™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223442-MIC94310-GYM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94310-GYM5 CAD Model

Description

The MIC94310-GYM5 is a high-side load switch manufactured by Micrel, now part of Microchip Technology. This device is designed for efficient power management in portable devices and other applications where controlled power switching is required. It offers a low on-resistance, controlled turn-on characteristics, and integrated protection features.

Applications:

  • Smartphones: Powering peripherals like cameras, displays, and audio amplifiers.
  • Tablets: Enabling and disabling power to different sub-systems for power saving.
  • Portable Media Players: Controlling power to audio and video components.
  • Digital Cameras: Regulating power to image sensors and flash modules.
  • Wearable Devices: Managing power in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Switching power to sensors, communication modules, and other low-power components.

Features:

  • High-Side Switch: Connects/disconnects the load from the positive supply rail.
  • Low On-Resistance: Reduces voltage drop and power loss across the switch.
  • Controlled Turn-On: Minimizes inrush current during startup, preventing voltage droop.
  • Current Limit Protection: Protects the load and the switch from overcurrent conditions.
  • Over-Temperature Protection: Shuts down the switch to prevent damage if the temperature exceeds a safe limit.
  • Enable Input: Allows external control of the switch's on/off state.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, extending battery life.
  • Enhanced System Reliability: Current limiting and over-temperature protection prevent damage from faults.
  • Reduced Inrush Current: Controlled turn-on minimizes voltage droop during startup.
  • Simplified Power Management: Easy to use with minimal external components required.
  • Space Saving: Compact package footprint allows for integration into densely packed circuits.

Additional Details:

The MIC94310-GYM5 operates with an input voltage ranging from 1.7V to 5.5V. It's available in a small MLF® package suitable for surface mount assembly. The operating temperature range is typically -40°C to +125°C. The controlled turn-on feature is particularly useful in applications where inrush current can cause problems with other components. The integrated protection features contribute to a more robust and reliable system design, preventing damage to both the load and the switch itself.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5109 $51.0900
240+ $0.4192 $100.6080
370+ $0.4061 $150.2570
510+ $0.3930 $200.4300
660+ $0.3799 $250.7340
885+ $0.3406 $301.4310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,347 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess