EN
  • EN
  • DE

PL611S-28-A87GC-R

Part No PL611S-28-A87GC-R
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277313-PL611S-28-A87GC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611S-28-A87GC-R CAD Model

Description

The PL611S-28-A87GC-R is a high-performance clock generator from Micrel, designed to provide precise and stable clock signals for a variety of applications. As a part of the PL611S family, this device is engineered to offer low jitter and frequency flexibility, making it suitable for demanding environments requiring accurate timing.

Applications:

  • Networking Equipment: Utilized in routers, switches, and other networking devices for timing synchronization and clock distribution.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and other consumer devices requiring precise clock signals.
  • Industrial Control Systems: Employed in industrial automation equipment where accurate timing is critical.
  • Telecommunications: Used in telecom infrastructure for signal processing and synchronization.
  • Embedded Systems: Integrated into various embedded applications that demand a stable and configurable clock source.

Features:

  • Low Jitter Performance: Minimizes timing errors, ensuring reliable system operation.
  • Frequency Flexibility: Supports multiple output frequencies for versatile application use.
  • Integrated Loop Filter: Simplifies design and reduces external component count.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Supply Voltage Range: Operates over a wide voltage range, enhancing compatibility with different systems.

Benefits:

  • Improved System Performance: Provides clean and stable clock signals, leading to better overall system performance.
  • Reduced BOM Cost: Integrated features minimize the need for external components, lowering the bill of materials cost.
  • Simplified Design: Easy to integrate into existing designs with minimal effort.
  • Enhanced Reliability: Low jitter and stable frequency output contribute to more reliable system operation.
  • Increased Design Flexibility: Configurable frequency options allow for use in a wide range of applications.

Additional Details:

The PL611S-28-A87GC-R typically includes a phase-locked loop (PLL) for frequency multiplication and division, along with output enable/disable control. The exact output frequencies and voltage requirements can vary, so it is crucial to consult the datasheet for specific details. The device is designed to operate within a specified temperature range to ensure reliable performance under various environmental conditions. The datasheet provides information on the package type, pinout, power consumption, and other essential electrical characteristics. This clock generator is commonly used in systems that require precise synchronization of data transfer and processing operations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess