EN
  • EN
  • DE

PLL502-02SC-LR D0

Part No PLL502-02SC-LR D0
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277465-PLL502-02SC-LR D0
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLL502-02SC-LR D0 CAD Model

Description

The PLL502-02SC-LR D0 is a precision clock synthesizer from Micrel, designed to provide low-jitter clock signals for a variety of applications. This device is a key component in systems requiring stable and accurate timing, ensuring reliable performance and synchronization. It leverages a Phase-Locked Loop (PLL) architecture to generate precise output frequencies from a reference input.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices utilize this PLL for precise timing and synchronization of data transmission.
  • Data storage systems: Hard drives, solid-state drives (SSDs), and RAID controllers rely on the PLL502-02SC-LR D0 for clock generation to ensure data integrity and fast access times.
  • Video and audio processing: Professional audio and video equipment uses the PLL for stable clock signals, minimizing jitter and ensuring high-quality signal processing.
  • Test and measurement equipment: Signal generators, oscilloscopes, and spectrum analyzers require precise clock sources, and the PLL502-02SC-LR D0 provides the necessary stability.
  • Industrial automation: Programmable logic controllers (PLCs) and other automation systems need accurate timing signals for precise control and coordination of processes.

Features:

  • Low output jitter: Minimizes timing errors and ensures high-quality signal generation.
  • Precise frequency synthesis: Generates accurate output frequencies from a reference clock.
  • Integrated voltage-controlled oscillator (VCO): Simplifies design and reduces external component count.
  • Wide frequency range: Supports a variety of output frequencies for different applications.
  • Low power consumption: Reduces overall system power requirements.
  • Small package size: Enables compact system designs.

Benefits:

  • Improved system performance: Precise clock signals result in better data throughput and lower error rates.
  • Enhanced signal integrity: Low jitter minimizes timing errors and signal distortion.
  • Reduced development time: Integrated VCO and other features simplify design.
  • Lower system cost: Integrated functionality reduces the need for external components.
  • Increased reliability: Stable clock signals ensure consistent system performance.

The PLL502-02SC-LR D0 is typically packaged in a small outline integrated circuit (SOIC) package for easy integration into surface-mount designs. It requires a stable reference clock input and an appropriate power supply voltage. The specific output frequency and other configuration parameters are typically programmed via external components or through a digital interface, depending on the specific application requirements. Detailed technical specifications, including frequency ranges, jitter performance, power consumption, and operating temperature ranges, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9997 $71.9991
6+ $19.6916 $118.1496
10+ $19.0771 $190.7710
13+ $18.4615 $239.9995
17+ $17.8459 $303.3803
22+ $16.0002 $352.0044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess